Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Magnet Type | Tool Holding |
---|---|
Height | 50mm |
External Diameter | - |
Operating Temperature Min | - |
Operating Temperature Max | - |
Product Range | - |
External Depth | 17mm |
External Width | 55mm |
Magnet, Wrist, Tool Hold, 55 X 17 X 50Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a D01764?
Additional datasheets, footprints and schematics for D01764 are listed on our Part Details page. You can also find images and similar parts to D01764 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D01764 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D01764 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D01764 fall under?
The D01764 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Magnets.
Can I view similar or alternative parts?
You can view similar parts to D01764 when available in the Magnets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D01764 you can contact the distributor directly for product support, shipping queries etc.
Is the D01764 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D01764 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for D01764.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D01764 often in real-time on the comparison pages.
What if I can't find stock of D01764?
You can fill out our help required form which you can use to request a quote for D01764 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.