Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Magnet Type | Clip |
---|---|
Height | 65mm |
External Diameter | - |
Operating Temperature Min | - |
Operating Temperature Max | - |
Product Range | - |
External Width | 55mm |
Magnet, Clip, 50Mm X 45Mm, Chrome | Newark Electronics |
CLIP, MAGNETIC | element14 |
Where can I find additional details, specifications and documents for a D01757?
Additional datasheets, footprints and schematics for D01757 are listed on our Part Details page. You can also find images and similar parts to D01757 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D01757 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D01757 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D01757 fall under?
The D01757 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Magnets.
Can I view similar or alternative parts?
You can view similar parts to D01757 when available in the Magnets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D01757 you can contact the distributor directly for product support, shipping queries etc.
Is the D01757 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D01757 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for D01757.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D01757 often in real-time on the comparison pages.
What if I can't find stock of D01757?
You can fill out our help required form which you can use to request a quote for D01757 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.