Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$39.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$39.23
|
No stock
|
Buy Now |
Product Range | - |
---|---|
Plug Type | UK |
Chuck Type | SDS |
Drilling Capacity Concrete | 26mm |
Drilling Capacity Steel | 13mm |
Drilling Capacity Wood | 40mm |
Impact Rate Max | 3150BPM |
No Load Speed | 850rpm |
Power Rating | 850W |
Supply Voltage V AC | 230V |
Weight | 4.7kg |
DRILL,SDS,3 FUNCTION 850W | Farnell |
Where can I find additional details, specifications and documents for a D01661?
Additional datasheets, footprints and schematics for D01661 are listed on our Part Details page. You can also find images and similar parts to D01661 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D01661 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D01661 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D01661 fall under?
The D01661 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drills.
Can I view similar or alternative parts?
You can view similar parts to D01661 when available in the Drills range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D01661 you can contact the distributor directly for product support, shipping queries etc.
Is the D01661 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D01661 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for D01661.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D01661 often in real-time on the comparison pages.
What if I can't find stock of D01661?
You can fill out our help required form which you can use to request a quote for D01661 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.