Battery Voltage | 18V |
---|---|
Power Rating | - |
Chuck Size | 10mm |
Product Range | - |
Plug Type | UK |
Battery Type | NiCd |
Chuck Type | Keyless |
Drilling Capacity Steel | 10mm |
Drilling Capacity Wood | 13mm |
No Load Speed | 3500rpm |
No. of Batteries | 2 |
No. of Speeds | 2 |
Supply Voltage V AC | 230V |
Torque Max | 11.5N-m |
Torque Settings | 16 |
Weight | 1.6kg |
DRILL, COMBI, 18V, 2XBATT, UK | Farnell |
Where can I find additional details, specifications and documents for a D01658?
Additional datasheets, footprints and schematics for D01658 are listed on our Part Details page. You can also find images and similar parts to D01658 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D01658 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D01658 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D01658 fall under?
The D01658 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drills.
Can I view similar or alternative parts?
You can view similar parts to D01658 when available in the Drills range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D01658 you can contact the distributor directly for product support, shipping queries etc.
Is the D01658 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D01658 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for D01658.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D01658 often in real-time on the comparison pages.
What if I can't find stock of D01658?
You can fill out our help required form which you can use to request a quote for D01658 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.