Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stud Size - Imperial | -, 0.126" |
---|---|
Stud Size - Metric | - |
Terminal Material | Brass |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
GROUND TERMINAL,BRASS,NP,L=12.6MM,PK100 | Farnell |
Ground Terminal, Brass, 0.126" | Newark Electronics |
Where can I find additional details, specifications and documents for a D01499?
Additional datasheets, footprints and schematics for D01499 are listed on our Part Details page. You can also find images and similar parts to D01499 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D01499 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D01499 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D01499 fall under?
The D01499 is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to D01499 when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D01499 you can contact the distributor directly for product support, shipping queries etc.
Is the D01499 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D01499 have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for D01499.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D01499 often in real-time on the comparison pages.
What if I can't find stock of D01499?
You can fill out our help required form which you can use to request a quote for D01499 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.