Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Support Type | Lock-In Support |
---|---|
PCB Support Material | Nylon 6.6 (Polyamide 6.6) |
Height | 3mm |
External Width | 4mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Bore Diameter Nom | 4mm |
Colour | White |
External Diameter | 10mm |
External Length / Height | 3mm |
Overall Length | 3mm |
Thread Length | 10mm |
PCB SPACER SUPPORT, NYLON66, NATURAL | element14 |
Pcb Spacer Support, Nylon 6.6, Natural | Newark Electronics |
Where can I find additional details, specifications and documents for a D01449?
Additional datasheets, footprints and schematics for D01449 are listed on our Part Details page. You can also find images and similar parts to D01449 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D01449 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D01449 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D01449 fall under?
The D01449 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.
Can I view similar or alternative parts?
You can view similar parts to D01449 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D01449 you can contact the distributor directly for product support, shipping queries etc.
Is the D01449 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D01449 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for D01449.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D01449 often in real-time on the comparison pages.
What if I can't find stock of D01449?
You can fill out our help required form which you can use to request a quote for D01449 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.