Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Air Volume | 1m³/min |
---|---|
Supply Voltage V AC | 230V |
Power Rating | - |
Plug Type | EU |
Product Range | - |
Colour | Black |
External Depth | 168mm |
External Length / Height | 270mm |
External Width | 220mm |
Input Power | 23W |
Lead Length | 1.3m |
Noise Figure Typ | 48dB |
Noise Level | 48dB |
Weight | 1.8kg |
FUME ABSORBER, BENCH MOUNT, EU | element14 |
Where can I find additional details, specifications and documents for a D00680?
Additional datasheets, footprints and schematics for D00680 are listed on our Part Details page. You can also find images and similar parts to D00680 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D00680 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D00680 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D00680 fall under?
The D00680 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Fume Extraction.
Can I view similar or alternative parts?
You can view similar parts to D00680 when available in the Fume Extraction range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D00680 you can contact the distributor directly for product support, shipping queries etc.
Is the D00680 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D00680 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for D00680.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D00680 often in real-time on the comparison pages.
What if I can't find stock of D00680?
You can fill out our help required form which you can use to request a quote for D00680 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.