D00678 Soldering Stations & Accessories by Duratool

SOLDERING STATION 48W 240V EU

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$59.62


Distributor Starting From Stock
Logo for element14 element14 US$65.98
115
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage V AC 240V
Heat Temperature Max 450°C
Output Power -
Kit Contents Solder Station Solder Iron Pull-out Tray of Sponge
Product Range -
Plug Type EU
External Depth 165mm
External Width 195mm
Frequency 60Hz
Height 87mm
Output Voltage 24V
Power Consumption 48W

Alternative Descriptions

SOLDERING STATION, 48W, 240V, EU | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D00678?

Additional datasheets, footprints and schematics for D00678 are listed on our Part Details page. You can also find images and similar parts to D00678 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D00678 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D00678 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D00678 fall under?

The D00678 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.

Can I view similar or alternative parts?

You can view similar parts to D00678 when available in the Soldering Stations range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D00678 you can contact the distributor directly for product support, shipping queries etc.

Is the D00678 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D00678 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for D00678.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D00678 often in real-time on the comparison pages.

What if I can't find stock of D00678?

You can fill out our help required form which you can use to request a quote for D00678 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay