D00629 Hand & Workholding Tools by Duratool

CUTTER CABLE 210MM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$5.27


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$5.27
-
Buy Now
Logo for element14 element14 US$24.67
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Overall Length 210mm
Cutting Capacity Max 14mm
For Use With Aluminium & Copper Cables
Blade Edge -
Product Range -
Cut Thickness for Aluminium Max 14mm
Cut Thickness for Copper Wire Max 14mm
Finish Chrome Plated
Length 210mm

Alternative Descriptions

Cable Cutter | Newark Electronics
CUTTER, CABLE, 210MM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D00629?

Additional datasheets, footprints and schematics for D00629 are listed on our Part Details page. You can also find images and similar parts to D00629 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D00629 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D00629 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D00629 fall under?

The D00629 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.

Can I view similar or alternative parts?

You can view similar parts to D00629 when available in the Cutters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D00629 you can contact the distributor directly for product support, shipping queries etc.

Is the D00629 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D00629 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for D00629.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D00629 often in real-time on the comparison pages.

What if I can't find stock of D00629?

You can fill out our help required form which you can use to request a quote for D00629 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay