D00628 Hand & Workholding Tools by Duratool

CUTTER CABLE 160MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$21.30

Distributor Stock
Logo for Farnell
Farnell
from US$21.30
26
in stock
Buy Now
Logo for element14
element14
from US$24.36
26
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Overall Length 160mm
Cutting Capacity Max 12mm
For Use With Aluminium & Copper Cables
Blade Edge -
Product Range -
Cut Thickness for Aluminium Max 12mm
Cut Thickness for Copper Wire Max 12mm
Finish Chrome Plated
Length 160mm

Alternative Descriptions

CUTTER, CABLE, 160MM | element14
Cable Cutter | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D00628?

Additional datasheets, footprints and schematics for D00628 are listed on our Part Details page. You can also find images and similar parts to D00628 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D00628 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D00628 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D00628 fall under?

The D00628 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.

Can I view similar or alternative parts?

You can view similar parts to D00628 when available in the Cutters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D00628 you can contact the distributor directly for product support, shipping queries etc.

Is the D00628 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D00628 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for D00628.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D00628 often in real-time on the comparison pages.

What if I can't find stock of D00628?

You can fill out our help required form which you can use to request a quote for D00628 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay