Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Case Material | Plastic |
---|---|
External Height | 165mm |
External Width | 395mm |
External Depth | 223mm |
Product Range | - |
Case Material | Plastic |
Height | 223mm |
Length | 395mm |
Material | Robust Plastic |
Type | Tool Box |
TOOL BOX, 395X223X165MM | element14 |
Where can I find additional details, specifications and documents for a D00408?
Additional datasheets, footprints and schematics for D00408 are listed on our Part Details page. You can also find images and similar parts to D00408 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D00408 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D00408 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D00408 fall under?
The D00408 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to D00408 when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D00408 you can contact the distributor directly for product support, shipping queries etc.
Is the D00408 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D00408 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for D00408.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D00408 often in real-time on the comparison pages.
What if I can't find stock of D00408?
You can fill out our help required form which you can use to request a quote for D00408 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.