Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Case Material | Metal |
---|---|
External Height | 670mm |
External Width | 580mm |
External Depth | 345mm |
Product Range | - |
Case Material | Metal |
Material | Metal with Plastic Coating |
Type | Tool Box |
Rolling Workshop, Metal, 580X345X670Mm | Newark Electronics |
ROLLING WORKSHOP, 580X345X670MM | Farnell |
Where can I find additional details, specifications and documents for a D00403?
Additional datasheets, footprints and schematics for D00403 are listed on our Part Details page. You can also find images and similar parts to D00403 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D00403 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D00403 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D00403 fall under?
The D00403 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to D00403 when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D00403 you can contact the distributor directly for product support, shipping queries etc.
Is the D00403 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D00403 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for D00403.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D00403 often in real-time on the comparison pages.
What if I can't find stock of D00403?
You can fill out our help required form which you can use to request a quote for D00403 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.