Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Applicator Type | Sealants |
---|---|
Product Range | - |
Dispenser Type | Gun |
For Use With | 410ml Cartridge |
Volume | 410ml |
CAULKING GUN, 10" | element14 |
Caulking Gun, 10", 410Ml | Newark Electronics |
Where can I find additional details, specifications and documents for a D00281?
Additional datasheets, footprints and schematics for D00281 are listed on our Part Details page. You can also find images and similar parts to D00281 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D00281 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D00281 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D00281 fall under?
The D00281 is listed under Tools & Maintenance > Cleaning & Chemicals > Chemicals Kits and Accessories.
Can I view similar or alternative parts?
You can view similar parts to D00281 when available in the Chemicals Kits and Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D00281 you can contact the distributor directly for product support, shipping queries etc.
Is the D00281 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D00281 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for D00281.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D00281 often in real-time on the comparison pages.
What if I can't find stock of D00281?
You can fill out our help required form which you can use to request a quote for D00281 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.