Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 120mm |
---|---|
Cutting Capacity Max | 25mm |
For Use With | Cables |
Blade Edge | - |
Product Range | - |
Cut Type | Bevel |
Cutter Type | Side |
CUTTER, CABLE, MINI SIDE | element14 |
Side Cutter, Cable, 25Mm Jaw, 120Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a D00120?
Additional datasheets, footprints and schematics for D00120 are listed on our Part Details page. You can also find images and similar parts to D00120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D00120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D00120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D00120 fall under?
The D00120 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to D00120 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D00120 you can contact the distributor directly for product support, shipping queries etc.
Is the D00120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D00120 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for D00120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D00120 often in real-time on the comparison pages.
What if I can't find stock of D00120?
You can fill out our help required form which you can use to request a quote for D00120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.