Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$47.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$47.59
|
No stock
|
Buy Now |
Battery Voltage | 24V |
---|---|
Power Rating | - |
Chuck Size | 13mm |
Product Range | - |
Plug Type | - |
Battery Type | NiCd |
Chuck Type | Keyless |
Drilling Capacity Steel | 10mm |
Drilling Capacity Wood | 22mm |
Masonry Drilling Capacity | 13mm |
No Load Speed | 900rpm |
No. of Batteries | 2 |
Supply Voltage V AC | 24V |
Torque Max | 14N-m |
COMBINATION DRILL, 24V, 2XBATT, UK PLUG | Farnell |
Where can I find additional details, specifications and documents for a D00016?
Additional datasheets, footprints and schematics for D00016 are listed on our Part Details page. You can also find images and similar parts to D00016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D00016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D00016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D00016 fall under?
The D00016 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drills.
Can I view similar or alternative parts?
You can view similar parts to D00016 when available in the Drills range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D00016 you can contact the distributor directly for product support, shipping queries etc.
Is the D00016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D00016 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for D00016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D00016 often in real-time on the comparison pages.
What if I can't find stock of D00016?
You can fill out our help required form which you can use to request a quote for D00016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.