Status: | Unknown |
---|---|
Series: | IOT |
RoHS: | Unknown |
Prices starting from US$11.37
Device Topology | Boost-Buck |
---|---|
No. of Outputs | 1Outputs |
Output Current | 1.6A |
Output Voltage | 60V |
Input Voltage Min | 5V |
Input Voltage Max | 40V |
Core Chip | NCV78763 |
Dimming Control Type | PWM |
Kit Contents | Eval Board NCV78763 |
Product Range | IOT |
SVHC | No SVHC (15-Jan-2018) |
ON SEMICONDUCTOR D-LED-B-GEVK | Rapid Electronics |
Dual LED Ballast Shield Evaluation Board | RS |
Dual Led Ballast Shield |Onsemi D-LED-B-GEVK | Newark Electronics |
ONSD-LED-B-GEVK | Avnet America |
Where can I find additional details, specifications and documents for a D-LED-B-GEVK?
Additional datasheets, footprints and schematics for D-LED-B-GEVK are listed on our Part Details page. You can also find images and similar parts to D-LED-B-GEVK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-LED-B-GEVK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-LED-B-GEVK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-LED-B-GEVK fall under?
The D-LED-B-GEVK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to D-LED-B-GEVK when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-LED-B-GEVK you can contact the distributor directly for product support, shipping queries etc.
Is the D-LED-B-GEVK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-LED-B-GEVK have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and Farnell have stock available or on a lead time for D-LED-B-GEVK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-LED-B-GEVK often in real-time on the comparison pages.
What if I can't find stock of D-LED-B-GEVK?
You can fill out our help required form which you can use to request a quote for D-LED-B-GEVK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.