Status: | Unknown |
---|---|
Series: | D Series |
RoHS: | Unknown |
Prices starting from US$5.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.28
|
No stock
|
Buy Now | |
Electro Enterprises
from US$5.17
|
863
in stock
|
Buy Now | |
Rapid Electronics
from US$9.82
|
724
in stock
|
Buy Now | |
Chip One Stop
from US$5.24
|
724
in stock
|
Buy Now | |
Powell Electronics
from US$6.14
|
695
in stock
|
Buy Now | |
Newark Electronics
from US$6.62
|
21
in stock
|
Buy Now | |
element14
from US$5.68
|
21
in stock
|
Buy Now | |
Farnell
from US$7.04
|
21
in stock
|
Buy Now | |
Avnet America
from US$5.23
|
-
|
Buy Now | |
RS Americas
from US$5.89
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 3.7mm |
Insulator Colour | Blue |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
Insulator Length | 21.5mm |
Wire Gauge | - |
Product Range | D Series |
Solder Sleeves&Shield Tubing HS-COAX TRMNTR | Rapid Electronics |
Solder Sleeve, Coaxial, Transparent Blue | Newark Electronics |
SOLDER SLEEVE, COAXIAL, TRANSPARENT BLUE | element14 |
COAX TERM - HI/LOW TE | RS |
Cable Accessories Coaxial Solder Sleeve Shield Terminator Cross Linked Polyvinylidene Fluoride Transparent Blue | Avnet America |
COAX TERM - HI/LOW TE | TE Connectivity D-181-1226-90/9 | RS Americas |
Where can I find additional details, specifications and documents for a D-181-1226-90/9?
Additional datasheets, footprints and schematics for D-181-1226-90/9 are listed on our Part Details page. You can also find images and similar parts to D-181-1226-90/9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-181-1226-90/9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-181-1226-90/9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-181-1226-90/9 fall under?
The D-181-1226-90/9 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to D-181-1226-90/9 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-181-1226-90/9 you can contact the distributor directly for product support, shipping queries etc.
Is the D-181-1226-90/9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-181-1226-90/9 have stock available?
Authorised distributors including Electro Enterprises, Rapid Electronics, Chip One Stop, Powell Electronics and Newark Electronics have stock available or on a lead time for D-181-1226-90/9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-181-1226-90/9 often in real-time on the comparison pages.
What if I can't find stock of D-181-1226-90/9?
You can fill out our help required form which you can use to request a quote for D-181-1226-90/9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.