Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Cypress |
---|---|
Silicon Core Number | CY7C65213 |
Kit Application Type | Interface |
Application Sub Type | USB to UART |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Eval Board CY7C65213 PCB Assembly USB Cable Jumper Wires Quick Start Guide |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | Full-Speed USB-UART Bridge Low Power 8Pin UART Interface USB IF |
Where can I find additional details, specifications and documents for a CYUSBS232?
Additional datasheets, footprints and schematics for CYUSBS232 are listed on our Part Details page. You can also find images and similar parts to CYUSBS232 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CYUSBS232 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CYUSBS232 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CYUSBS232 fall under?
The CYUSBS232 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to CYUSBS232 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CYUSBS232 you can contact the distributor directly for product support, shipping queries etc.
Is the CYUSBS232 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CYUSBS232 have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for CYUSBS232.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CYUSBS232 often in real-time on the comparison pages.
What if I can't find stock of CYUSBS232?
You can fill out our help required form which you can use to request a quote for CYUSBS232 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.