CYUSB3KIT-001 Part Information
Details for CYUSB3KIT-001 by Cypress Semiconductor
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>Interface / Communications Development Kits
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 237.2400 |
Stock Information
Details
Part Downloads
Part Specifications
Kit Application Type | Interface |
Application Sub Type | USB |
Silicon Manufacturer | Cypress |
Silicon Core Number | - |
Product Range | - |
Kit Contents | Development Board USB Cable Power Supply Adapter Software |
SVHC | No SVHC (17-Dec-2015) |
Features | USB 3.0 Peripheral Controller FX3 Fully Configurable General Programmable Interface |
Silicon Family Name | CYUSB30xx |
Alternative Part Descriptions
- EZ-USB FX3, USB 3.0, SPI/I2S HEADER, JTAG, DEV KIT; Kit Application Type:Interface; Application Sub Type:USB; Silicon Manufacturer:Cypress; Silicon Core Number:-; Product Range:-; Core Architecture:ARM; Core Sub-Architecture:ARM9 RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CYUSB3KIT-001?
Additional datasheets, footprints and schematics for CYUSB3KIT-001 are listed in our Part Details tab. You can also find the CYUSB3KIT-001 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CYUSB3KIT-001 in the Pricing & Inventory tab next to part details. You can view CYUSB3KIT-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CYUSB3KIT-001 fall under?
The CYUSB3KIT-001 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CYUSB3KIT-001 when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CYUSB3KIT-001 you can contact the distributor directly for product support, shipping queries etc.
Is the CYUSB3KIT-001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CYUSB3KIT-001 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CYUSB3KIT-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CYUSB3KIT-001 often in real-time on the comparison pages.
What if I can't find stock of CYUSB3KIT-001?
You can fill out our help required form which you can use to request a quote for CYUSB3KIT-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.