Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.50
USB IC Type | USB Hub Controller |
---|---|
USB Standard | USB 3.0 |
Supply Voltage Min | 1.14V |
Supply Voltage Max | 1.26V |
Interface Case Style | QFN |
No. of Pins | 88Pins |
Data Rate | 5Gbps |
No. of Ports | 4 Port |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a CYUSB3314-88LTXC?
Additional datasheets, footprints and schematics for CYUSB3314-88LTXC are listed on our Part Details page. You can also find images and similar parts to CYUSB3314-88LTXC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CYUSB3314-88LTXC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CYUSB3314-88LTXC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CYUSB3314-88LTXC fall under?
The CYUSB3314-88LTXC is listed under Cypress Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to CYUSB3314-88LTXC when available in the Cypress Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CYUSB3314-88LTXC you can contact the distributor directly for product support, shipping queries etc.
Is the CYUSB3314-88LTXC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CYUSB3314-88LTXC have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for CYUSB3314-88LTXC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CYUSB3314-88LTXC often in real-time on the comparison pages.
What if I can't find stock of CYUSB3314-88LTXC?
You can fill out our help required form which you can use to request a quote for CYUSB3314-88LTXC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.