Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.13
|
822
in stock
|
Buy Now | |
Chip One Stop
from US$17.50
|
2,085
in stock
|
Buy Now | |
Newark Electronics
from US$24.00
|
822
in stock
|
Buy Now | |
element14
from US$24.20
|
822
in stock
|
Buy Now | |
RS
from US$21.18
|
50
in stock
|
Buy Now | |
Future Electronics
from US$22.63
|
-
|
Buy Now | |
Avnet America
from US$15.44
|
-
|
Buy Now |
Bridge Type | USB to I2C I2S SPI UART |
---|---|
Supply Voltage Min | 1.15V |
Supply Voltage Max | 1.25V |
Interface Case Style | BGA |
No. of Pins | 121Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a CYUSB3065-BZXI?
Additional datasheets, footprints and schematics for CYUSB3065-BZXI are listed on our Part Details page. You can also find images and similar parts to CYUSB3065-BZXI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CYUSB3065-BZXI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CYUSB3065-BZXI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CYUSB3065-BZXI fall under?
The CYUSB3065-BZXI is listed under Cypress Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to CYUSB3065-BZXI when available in the Cypress Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CYUSB3065-BZXI you can contact the distributor directly for product support, shipping queries etc.
Is the CYUSB3065-BZXI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CYUSB3065-BZXI have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for CYUSB3065-BZXI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CYUSB3065-BZXI often in real-time on the comparison pages.
What if I can't find stock of CYUSB3065-BZXI?
You can fill out our help required form which you can use to request a quote for CYUSB3065-BZXI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.