Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$32.65
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$28.00
|
2,170
in stock
|
Buy Now | |
Rutronik
from US$32.04
|
840
in stock
|
Buy Now | |
element14
from US$36.76
|
353
in stock
|
Buy Now | |
Newark Electronics
from US$30.11
|
274
in stock
|
Buy Now | |
Farnell
from US$35.74
|
274
in stock
|
Buy Now | |
Future Electronics
from US$29.76
|
-
|
Buy Now |
USB IC Type | USB Peripheral Controller |
---|---|
USB Standard | USB 3.0 |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 3.6V |
Interface Case Style | BGA |
No. of Pins | 121Pins |
Data Rate | 320Mbps |
No. of Ports | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.7V to 3.6V |
USB Type | USB Controller |
Where can I find additional details, specifications and documents for a CYUSB3014-BZXI?
Additional datasheets, footprints and schematics for CYUSB3014-BZXI are listed on our Part Details page. You can also find images and similar parts to CYUSB3014-BZXI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CYUSB3014-BZXI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CYUSB3014-BZXI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CYUSB3014-BZXI fall under?
The CYUSB3014-BZXI is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to CYUSB3014-BZXI when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CYUSB3014-BZXI you can contact the distributor directly for product support, shipping queries etc.
Is the CYUSB3014-BZXI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CYUSB3014-BZXI have stock available?
Authorised distributors including Chip One Stop, Rutronik, element14, Newark Electronics and Farnell have stock available or on a lead time for CYUSB3014-BZXI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CYUSB3014-BZXI often in real-time on the comparison pages.
What if I can't find stock of CYUSB3014-BZXI?
You can fill out our help required form which you can use to request a quote for CYUSB3014-BZXI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.