Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Cypress |
---|---|
Silicon Core Number | CYBLE-416045-02 |
Kit Application Type | Wireless Communication |
Application Sub Type | Bluetooth Low Energy |
Kit Contents | EZ-BLE Evaluation Board CYBLE-416045-02 Module USB Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a CYBLE-416045-EVAL?
Additional datasheets, footprints and schematics for CYBLE-416045-EVAL are listed on our Part Details page. You can also find images and similar parts to CYBLE-416045-EVAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CYBLE-416045-EVAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CYBLE-416045-EVAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CYBLE-416045-EVAL fall under?
The CYBLE-416045-EVAL is listed under Cypress Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to CYBLE-416045-EVAL when available in the Cypress Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CYBLE-416045-EVAL you can contact the distributor directly for product support, shipping queries etc.
Is the CYBLE-416045-EVAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CYBLE-416045-EVAL have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CYBLE-416045-EVAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CYBLE-416045-EVAL often in real-time on the comparison pages.
What if I can't find stock of CYBLE-416045-EVAL?
You can fill out our help required form which you can use to request a quote for CYBLE-416045-EVAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.