Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.33
|
3
in stock
|
Buy Now | |
Future Electronics
from US$11.67
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$9.42
|
500
in stock
|
Buy Now | |
RS
from US$10.38
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$12.79
|
3
in stock
|
Buy Now | |
element14
from US$12.00
|
3
in stock
|
Buy Now | |
Rutronik
from US$11.92
|
-
|
Buy Now | |
Avnet America
from US$11.45
|
-
|
Buy Now |
Bluetooth Version | Bluetooth 5.0 |
---|---|
Supply Voltage Min | 1.71V |
Supply Voltage Max | 3.6V |
Data Rate | 2Mbps |
Receive Sensitivity | -89dBm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CYBLE-416045-02?
Additional datasheets, footprints and schematics for CYBLE-416045-02 are listed on our Part Details page. You can also find images and similar parts to CYBLE-416045-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CYBLE-416045-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CYBLE-416045-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CYBLE-416045-02 fall under?
The CYBLE-416045-02 is listed under Wireless Modules & Adaptors > Communications & Networking Modules > Bluetooth Modules & Adaptors.
Can I view similar or alternative parts?
You can view similar parts to CYBLE-416045-02 when available in the Bluetooth Modules & Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CYBLE-416045-02 you can contact the distributor directly for product support, shipping queries etc.
Is the CYBLE-416045-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CYBLE-416045-02 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for CYBLE-416045-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CYBLE-416045-02 often in real-time on the comparison pages.
What if I can't find stock of CYBLE-416045-02?
You can fill out our help required form which you can use to request a quote for CYBLE-416045-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.