Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.92
|
470
in stock
|
Buy Now | |
Chip One Stop
from US$4.18
|
709
in stock
|
Buy Now | |
Newark Electronics
from US$5.62
|
470
in stock
|
Buy Now | |
element14
from US$6.63
|
470
in stock
|
Buy Now | |
RS
from US$5.96
|
-
|
Buy Now | |
Future Electronics
from US$5.66
|
-
|
Buy Now | |
Avnet America
from US$5.00
|
-
|
Buy Now |
Bluetooth Version | Bluetooth 4.1 |
---|---|
Supply Voltage Min | 1.8V |
Supply Voltage Max | 5.5V |
Signal Range Max | - |
Data Rate | 1Mbps |
Bluetooth Class | - |
Receive Sensitivity | -87dBm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Where can I find additional details, specifications and documents for a CYBLE-012011-00?
Additional datasheets, footprints and schematics for CYBLE-012011-00 are listed on our Part Details page. You can also find images and similar parts to CYBLE-012011-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CYBLE-012011-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CYBLE-012011-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CYBLE-012011-00 fall under?
The CYBLE-012011-00 is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to CYBLE-012011-00 when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CYBLE-012011-00 you can contact the distributor directly for product support, shipping queries etc.
Is the CYBLE-012011-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CYBLE-012011-00 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for CYBLE-012011-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CYBLE-012011-00 often in real-time on the comparison pages.
What if I can't find stock of CYBLE-012011-00?
You can fill out our help required form which you can use to request a quote for CYBLE-012011-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.