Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Cypress |
---|---|
Silicon Core Number | S6AE102A S6AE103A |
Kit Application Type | Power Management |
Application Sub Type | Energy Harvesting |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | S6AE102A and S6AE103A Board Sensor Board w/ Solar Module Coin Battery 2 Jumper wire |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a CYALKIT-E04?
Additional datasheets, footprints and schematics for CYALKIT-E04 are listed on our Part Details page. You can also find images and similar parts to CYALKIT-E04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CYALKIT-E04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CYALKIT-E04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CYALKIT-E04 fall under?
The CYALKIT-E04 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to CYALKIT-E04 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CYALKIT-E04 you can contact the distributor directly for product support, shipping queries etc.
Is the CYALKIT-E04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CYALKIT-E04 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for CYALKIT-E04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CYALKIT-E04 often in real-time on the comparison pages.
What if I can't find stock of CYALKIT-E04?
You can fill out our help required form which you can use to request a quote for CYALKIT-E04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.