Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Cypress |
---|---|
Silicon Core Number | S6AE103A CYBLE-022001-00 |
Kit Application Type | Wireless Connectivity |
Application Sub Type | Solar-Powered BLE Sensor |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Beacon Ref Design Kit S6AE103A/CYBLE-022001-00 BLE-USB Bridge & Debug Board Enclosure Start Guide |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a CYALKIT-E02?
Additional datasheets, footprints and schematics for CYALKIT-E02 are listed on our Part Details page. You can also find images and similar parts to CYALKIT-E02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CYALKIT-E02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CYALKIT-E02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CYALKIT-E02 fall under?
The CYALKIT-E02 is listed under Cypress Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to CYALKIT-E02 when available in the Cypress Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CYALKIT-E02 you can contact the distributor directly for product support, shipping queries etc.
Is the CYALKIT-E02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CYALKIT-E02 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CYALKIT-E02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CYALKIT-E02 often in real-time on the comparison pages.
What if I can't find stock of CYALKIT-E02?
You can fill out our help required form which you can use to request a quote for CYALKIT-E02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.