Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Cypress |
---|---|
Silicon Core Number | CYBLE-416045-02 |
Kit Application Type | Prototyping |
Application Sub Type | Bluetooth |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4F |
Silicon Family Name | PSoC 6 |
Kit Contents | PSoC 6 BLE Prototyping Baseboard Micro USB Cable Quick Start Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a CY8CPROTO-063-BLE?
Additional datasheets, footprints and schematics for CY8CPROTO-063-BLE are listed on our Part Details page. You can also find images and similar parts to CY8CPROTO-063-BLE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY8CPROTO-063-BLE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY8CPROTO-063-BLE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY8CPROTO-063-BLE fall under?
The CY8CPROTO-063-BLE is listed under Cypress Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to CY8CPROTO-063-BLE when available in the Cypress Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY8CPROTO-063-BLE you can contact the distributor directly for product support, shipping queries etc.
Is the CY8CPROTO-063-BLE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY8CPROTO-063-BLE have stock available?
Authorised distributors including Avnet America, Rutronik, RS, Newark Electronics and element14 have stock available or on a lead time for CY8CPROTO-063-BLE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY8CPROTO-063-BLE often in real-time on the comparison pages.
What if I can't find stock of CY8CPROTO-063-BLE?
You can fill out our help required form which you can use to request a quote for CY8CPROTO-063-BLE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.