Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Baud Rate | - |
---|---|
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Controller IC Case Style | SSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Powerline Comms 2400bps 12C SSOP28 | RS |
Where can I find additional details, specifications and documents for a CY8CPLC10-28PVXI?
Additional datasheets, footprints and schematics for CY8CPLC10-28PVXI are listed on our Part Details page. You can also find images and similar parts to CY8CPLC10-28PVXI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY8CPLC10-28PVXI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY8CPLC10-28PVXI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY8CPLC10-28PVXI fall under?
The CY8CPLC10-28PVXI is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to CY8CPLC10-28PVXI when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY8CPLC10-28PVXI you can contact the distributor directly for product support, shipping queries etc.
Is the CY8CPLC10-28PVXI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY8CPLC10-28PVXI have stock available?
Authorised distributors including Rutronik, RS, Future Electronics, element14 and Farnell have stock available or on a lead time for CY8CPLC10-28PVXI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY8CPLC10-28PVXI often in real-time on the comparison pages.
What if I can't find stock of CY8CPLC10-28PVXI?
You can fill out our help required form which you can use to request a quote for CY8CPLC10-28PVXI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.