Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.01
|
1,471
in stock
|
Buy Now | |
Chip One Stop
from US$0.94
|
2,910
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
1,471
in stock
|
Buy Now | |
element14
from US$1.00
|
1,471
in stock
|
Buy Now | |
Rutronik
from US$1.99
|
-
|
Buy Now | |
RS
from US$1.09
|
-
|
Buy Now | |
Avnet America
from US$1.13
|
-
|
Buy Now |
IC Interface Type | I2C |
---|---|
Resolution (Bits) | - |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 5.5V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Where can I find additional details, specifications and documents for a CY8CMBR3002-SX1I?
Additional datasheets, footprints and schematics for CY8CMBR3002-SX1I are listed on our Part Details page. You can also find images and similar parts to CY8CMBR3002-SX1I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY8CMBR3002-SX1I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY8CMBR3002-SX1I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY8CMBR3002-SX1I fall under?
The CY8CMBR3002-SX1I is listed under Electronic & Electrical Components > Semiconductors - ICs > Touch Screen Controllers.
Can I view similar or alternative parts?
You can view similar parts to CY8CMBR3002-SX1I when available in the Touch Screen Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY8CMBR3002-SX1I you can contact the distributor directly for product support, shipping queries etc.
Is the CY8CMBR3002-SX1I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY8CMBR3002-SX1I have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for CY8CMBR3002-SX1I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY8CMBR3002-SX1I often in real-time on the comparison pages.
What if I can't find stock of CY8CMBR3002-SX1I?
You can fill out our help required form which you can use to request a quote for CY8CMBR3002-SX1I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.