CY8CMBR2044-24LKXIT Part Information
Details for CY8CMBR2044-24LKXIT by Cypress Semiconductor
Electronic & Electrical Components>Semiconductors - ICs>Touch Screen Controllers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 3.8500 |
10 | 3.0600 |
25 | 2.9000 |
50 | 2.8400 |
Stock Information
Details
Part Specifications
IC Interface Type | Serial |
Resolution (Bits) | - |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 5.5V |
Controller IC Case Style | QFN |
No. of Pins | 16Pins |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Alternative Part Descriptions
- REEL / Capsense Express | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CY8CMBR2044-24LKXIT?
Additional datasheets, footprints and schematics for CY8CMBR2044-24LKXIT are listed in our Part Details tab. You can also find the CY8CMBR2044-24LKXIT image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY8CMBR2044-24LKXIT in the Pricing & Inventory tab next to part details. You can view CY8CMBR2044-24LKXIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY8CMBR2044-24LKXIT fall under?
The CY8CMBR2044-24LKXIT is listed under Electronic & Electrical Components > Semiconductors - ICs > Touch Screen Controllers.
Can I view similar or alternative parts?
You can view similar parts to CY8CMBR2044-24LKXIT when available in the Touch Screen Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY8CMBR2044-24LKXIT you can contact the distributor directly for product support, shipping queries etc.
Is the CY8CMBR2044-24LKXIT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CY8CMBR2044-24LKXIT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CY8CMBR2044-24LKXIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY8CMBR2044-24LKXIT often in real-time on the comparison pages.
What if I can't find stock of CY8CMBR2044-24LKXIT?
You can fill out our help required form which you can use to request a quote for CY8CMBR2044-24LKXIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.