Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | Serial |
---|---|
Resolution (Bits) | - |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 5.5V |
Controller IC Case Style | QFN |
No. of Pins | 48Pins |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Where can I find additional details, specifications and documents for a CY8CMBR2016-24LQXI?
Additional datasheets, footprints and schematics for CY8CMBR2016-24LQXI are listed on our Part Details page. You can also find images and similar parts to CY8CMBR2016-24LQXI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY8CMBR2016-24LQXI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY8CMBR2016-24LQXI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY8CMBR2016-24LQXI fall under?
The CY8CMBR2016-24LQXI is listed under Electronic & Electrical Components > Semiconductors - ICs > Touch Screen Controllers.
Can I view similar or alternative parts?
You can view similar parts to CY8CMBR2016-24LQXI when available in the Touch Screen Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY8CMBR2016-24LQXI you can contact the distributor directly for product support, shipping queries etc.
Is the CY8CMBR2016-24LQXI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY8CMBR2016-24LQXI have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for CY8CMBR2016-24LQXI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY8CMBR2016-24LQXI often in real-time on the comparison pages.
What if I can't find stock of CY8CMBR2016-24LQXI?
You can fill out our help required form which you can use to request a quote for CY8CMBR2016-24LQXI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.