Status: | Unknown |
---|---|
Series: | PSOC 5 Family CY8C54xx Series Microcontrollers |
RoHS: | Unknown |
Product Range | PSOC 5 Family CY8C54xx Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M3 |
No. of Bits | 32bit |
CPU Speed | 67MHz |
Program Memory Size | 256KB |
RAM Memory Size | 64KB |
No. of Pins | 68Pins |
MCU Case Style | QFN |
No. of I/O's | 48I/O's |
Embedded Interface Type | I2C I2S SPI UART USB |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 5.5V |
MCU Family | PSoC 5 |
MCU Series | CY8C54xx |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a CY8C5468LTI-LP026?
Additional datasheets, footprints and schematics for CY8C5468LTI-LP026 are listed on our Part Details page. You can also find images and similar parts to CY8C5468LTI-LP026 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY8C5468LTI-LP026 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY8C5468LTI-LP026 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY8C5468LTI-LP026 fall under?
The CY8C5468LTI-LP026 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to CY8C5468LTI-LP026 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY8C5468LTI-LP026 you can contact the distributor directly for product support, shipping queries etc.
Is the CY8C5468LTI-LP026 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY8C5468LTI-LP026 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for CY8C5468LTI-LP026.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY8C5468LTI-LP026 often in real-time on the comparison pages.
What if I can't find stock of CY8C5468LTI-LP026?
You can fill out our help required form which you can use to request a quote for CY8C5468LTI-LP026 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.