CY8C4125LQI-S423 Cypress Semiconductor Parts by Cypress Semiconductor

MCU 32BIT ARM CORTEX-M0+ 24MHZ QFN40

Status: Unknown
Series: PSoC 4 Family PSoC 4100S Series Microcontrollers
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.33

Distributor Stock
Logo for Farnell
Farnell
from US$1.68
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.33
2,450
in stock
Buy Now
Logo for RS
RS
from US$1.63
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.67
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.50
-
Buy Now
Logo for element14
element14
from US$1.90
-
Buy Now

Specifications

Product Range PSoC 4 Family PSoC 4100S Series Microcontrollers
Architecture ARM Cortex-M0+
No. of Bits 32bit
CPU Speed 24MHz
Program Memory Size 32KB
RAM Memory Size 4KB
No. of Pins 40Pins
MCU Case Style QFN
No. of I/O's 34I/O's
Embedded Interface Type I2C SPI UART
Supply Voltage Min 1.71V
Supply Voltage Max 5.5V
MCU Family PSoC 4
MCU Series PSoC 4100S
MSL MSL 3 - 168 hours
SVHC No SVHC (15-Jan-2018)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CY8C4125LQI-S423?

Additional datasheets, footprints and schematics for CY8C4125LQI-S423 are listed on our Part Details page. You can also find images and similar parts to CY8C4125LQI-S423 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CY8C4125LQI-S423 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY8C4125LQI-S423 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CY8C4125LQI-S423 fall under?

The CY8C4125LQI-S423 is listed under Cypress Semiconductor Parts.

Can I view similar or alternative parts?

You can view similar parts to CY8C4125LQI-S423 when available in the Cypress Semiconductor Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CY8C4125LQI-S423 you can contact the distributor directly for product support, shipping queries etc.

Is the CY8C4125LQI-S423 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CY8C4125LQI-S423 have stock available?

Authorised distributors including Chip One Stop, RS, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for CY8C4125LQI-S423.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CY8C4125LQI-S423 often in real-time on the comparison pages.

What if I can't find stock of CY8C4125LQI-S423?

You can fill out our help required form which you can use to request a quote for CY8C4125LQI-S423 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay