Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | I2C |
---|---|
Resolution (Bits) | - |
Supply Voltage Min | 2.4V |
Supply Voltage Max | 2.9V |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
CapSense Express Cap. Controller SOIC16 | RS |
Where can I find additional details, specifications and documents for a CY8C20110-SX2I?
Additional datasheets, footprints and schematics for CY8C20110-SX2I are listed on our Part Details page. You can also find images and similar parts to CY8C20110-SX2I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY8C20110-SX2I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY8C20110-SX2I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY8C20110-SX2I fall under?
The CY8C20110-SX2I is listed under Electronic & Electrical Components > Semiconductors - ICs > Touch Screen Controllers.
Can I view similar or alternative parts?
You can view similar parts to CY8C20110-SX2I when available in the Touch Screen Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY8C20110-SX2I you can contact the distributor directly for product support, shipping queries etc.
Is the CY8C20110-SX2I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY8C20110-SX2I have stock available?
Authorised distributors including Future Electronics, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for CY8C20110-SX2I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY8C20110-SX2I often in real-time on the comparison pages.
What if I can't find stock of CY8C20110-SX2I?
You can fill out our help required form which you can use to request a quote for CY8C20110-SX2I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.