Status: | Unknown |
---|---|
Series: | CY7C USB M8 Microcontrollers |
RoHS: | Unknown |
Product Range | CY7C USB M8 Microcontrollers |
---|---|
CPU Speed | 48MHz |
Program Memory Size | 16KB, 16KB |
RAM Memory Size | 16KB |
No. of Pins | 56Pins |
MCU Case Style | VFBGA |
No. of I/O's | 24I/O's |
Embedded Interface Type | I2C USART USB |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Base Number | (8051) USB |
Clock Frequency | 24MHz |
Controller Family/Series | EZ-USB FX2LP |
IC Generic Number | 7C68013A |
Logic Function Number | 7C68013A |
MPU Core Size | 8bit |
No. of Timers | 3 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External |
Peripherals | Counter |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a CY7C68013A-56BAXC?
Additional datasheets, footprints and schematics for CY7C68013A-56BAXC are listed on our Part Details page. You can also find images and similar parts to CY7C68013A-56BAXC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY7C68013A-56BAXC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY7C68013A-56BAXC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY7C68013A-56BAXC fall under?
The CY7C68013A-56BAXC is listed under Cypress Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to CY7C68013A-56BAXC when available in the Cypress Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY7C68013A-56BAXC you can contact the distributor directly for product support, shipping queries etc.
Is the CY7C68013A-56BAXC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY7C68013A-56BAXC have stock available?
Authorised distributors including Chip One Stop, Future Electronics, RS, Farnell and element14 have stock available or on a lead time for CY7C68013A-56BAXC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY7C68013A-56BAXC often in real-time on the comparison pages.
What if I can't find stock of CY7C68013A-56BAXC?
You can fill out our help required form which you can use to request a quote for CY7C68013A-56BAXC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.