Status: | Unknown |
---|---|
Series: | EZ-USB Family FX2LP Series Microcontrollers |
RoHS: | Unknown |
Product Range | EZ-USB Family FX2LP Series Microcontrollers |
---|---|
Architecture | M8C |
MCU Core Size | 8bit |
Program Memory Size | 8KB |
RAM Memory Size | 256KB |
CPU Speed | 24MHz |
No. of I/O's | 16I/O's |
MCU Case Style | SOIC |
No. of Pins | 18Pins |
Embedded Interface Type | I2C SPI UART USB |
MCU Applications | USB Peripheral Controller |
Supply Voltage Min | 4V |
Supply Voltage Max | 5.5V |
MCU Family | EZ-USB |
MCU Series | FX2LP |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a CY7C63813-SXC?
Additional datasheets, footprints and schematics for CY7C63813-SXC are listed on our Part Details page. You can also find images and similar parts to CY7C63813-SXC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY7C63813-SXC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY7C63813-SXC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY7C63813-SXC fall under?
The CY7C63813-SXC is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to CY7C63813-SXC when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY7C63813-SXC you can contact the distributor directly for product support, shipping queries etc.
Is the CY7C63813-SXC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY7C63813-SXC have stock available?
Authorised distributors including Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for CY7C63813-SXC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY7C63813-SXC often in real-time on the comparison pages.
What if I can't find stock of CY7C63813-SXC?
You can fill out our help required form which you can use to request a quote for CY7C63813-SXC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.