Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.24
|
12,175
in stock
|
Buy Now |
Logic Family / Base Number | 74F273 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 5.8ns |
Frequency | - |
Output Current | 64mA |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Trigger Type | Positive Edge |
IC Output Type | Non Inverted |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | 74F |
Logic IC Base Number | 74273, 74273 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74273 |
Logic IC Function | Octal D-Type Flip-Flop with Clear |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
Octal D-Type Flip-Flops with Clear | Texas Instruments |
Where can I find additional details, specifications and documents for a CY74FCT273CTSOC?
Additional datasheets, footprints and schematics for CY74FCT273CTSOC are listed on our Part Details page. You can also find images and similar parts to CY74FCT273CTSOC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY74FCT273CTSOC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY74FCT273CTSOC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY74FCT273CTSOC fall under?
The CY74FCT273CTSOC is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to CY74FCT273CTSOC when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY74FCT273CTSOC you can contact the distributor directly for product support, shipping queries etc.
Is the CY74FCT273CTSOC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY74FCT273CTSOC have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CY74FCT273CTSOC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY74FCT273CTSOC often in real-time on the comparison pages.
What if I can't find stock of CY74FCT273CTSOC?
You can fill out our help required form which you can use to request a quote for CY74FCT273CTSOC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.