CY74FCT2245TSOC Part Information
Details for CY74FCT2245TSOC by Texas Instruments
Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers
Part Downloads


Part Specifications
Logic Family / Base Number | 74FCT245 |
Logic Device Type | Transceiver Non Inverting |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | 74FCT |
Logic IC Base Number | 74245, 742245 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 742245 |
Logic IC Function | 8-Bit Transceiver with 3-State Outputs |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- Octal Bus Transceivers with 3-State Outputs and Series Damping Resistors | Texas Instruments
Viewing Distributors for CY74FCT2245TSOC
Loading...
Loading Results for CY74FCT2245TSOC