No distributors results available
View Full Pricing & Stock ComparisonPackage size | mm2:W x L (PKG) : See datasheet (CDIP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20) |
---|---|
Bits(#) | 8 |
ICC @ nom voltage(Max)(mA) | 0.2 |
F @ nom voltage(Max)(Mhz) | 70 |
Rating | Military |
Schmitt Trigger | No |
VCC(Max)(V) | 5.25 |
Voltage(Nom)(V) | 5 |
tpd @ Nom Voltage(Max)(ns) | 8 |
IOH(Max)(mA) | -32 |
Operating temperature range(C) | -55 to 125 |
Technology Family | FCT |
VCC(Min)(V) | 4.75 |
IOL(Max)(mA) | 64 |
Package Group | CDIP|20,LCCC|20 |
Where can I find additional details, specifications and documents for a CY54FCT541T?
Additional datasheets, footprints and schematics for CY54FCT541T are listed on our Part Details page. You can also find images and similar parts to CY54FCT541T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY54FCT541T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY54FCT541T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY54FCT541T fall under?
The CY54FCT541T is listed under Semiconductors > Logic > Buffer/driver > Non-Inverting buffer/driver.
Can I view similar or alternative parts?
You can view similar parts to CY54FCT541T when available in the Non-Inverting buffer/driver range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY54FCT541T you can contact the distributor directly for product support, shipping queries etc.
Is the CY54FCT541T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY54FCT541T have stock available?
There is no stock from authorised distributors for CY54FCT541T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY54FCT541T often in real-time on the comparison pages.
What if I can't find stock of CY54FCT541T?
You can fill out our help required form which you can use to request a quote for CY54FCT541T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.