Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | USB Hub Controller |
Silicon Manufacturer | Cypress |
Silicon Core Number | CYUSB3328 |
Product Range | - |
Kit Contents | Dev Board CYUSB3328 USB 3.0 A to Micro-B Cable USB 2.0 Micro-B Cable 12V/3A Adaptor 5x Jumpers |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a CY4613?
Additional datasheets, footprints and schematics for CY4613 are listed on our Part Details page. You can also find images and similar parts to CY4613 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY4613 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY4613 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY4613 fall under?
The CY4613 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CY4613 when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY4613 you can contact the distributor directly for product support, shipping queries etc.
Is the CY4613 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY4613 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CY4613.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY4613 often in real-time on the comparison pages.
What if I can't find stock of CY4613?
You can fill out our help required form which you can use to request a quote for CY4613 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.