Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | USB 3.0 Hub Controller |
Silicon Manufacturer | Cypress |
Silicon Core Number | CYUSB3314-88LTXC |
Product Range | - |
Kit Contents | Dev Board CYUSB3314-88LTXC USB 3.0 A to B Cable 5V/4A Power Adaptor Quick Start Guide |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a CY4603?
Additional datasheets, footprints and schematics for CY4603 are listed on our Part Details page. You can also find images and similar parts to CY4603 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY4603 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY4603 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY4603 fall under?
The CY4603 is listed under Cypress Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to CY4603 when available in the Cypress Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY4603 you can contact the distributor directly for product support, shipping queries etc.
Is the CY4603 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY4603 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CY4603.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY4603 often in real-time on the comparison pages.
What if I can't find stock of CY4603?
You can fill out our help required form which you can use to request a quote for CY4603 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.