Silicon Manufacturer | Cypress |
---|---|
Silicon Core Number | CYPD4225-40LQXIT CY7C65215 |
Kit Application Type | Interface |
Application Sub Type | USB Power Delivery (PD) Controller |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0 |
Silicon Family Name | CCG4 |
Kit Contents | 2 x CCG EVK Base Boards CY4541 CCG4 Daughter Card Pwr Adapter USB Cables & Adapters Jumper Wires |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a CY4541?
Additional datasheets, footprints and schematics for CY4541 are listed on our Part Details page. You can also find images and similar parts to CY4541 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY4541 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY4541 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY4541 fall under?
The CY4541 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to CY4541 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY4541 you can contact the distributor directly for product support, shipping queries etc.
Is the CY4541 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY4541 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CY4541.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY4541 often in real-time on the comparison pages.
What if I can't find stock of CY4541?
You can fill out our help required form which you can use to request a quote for CY4541 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.