Status: | Unknown |
---|---|
Series: | CY4500 EZ-PD Series |
RoHS: | Unknown |
Prices starting from US$195.00
IC Product Type | Debugger |
---|---|
Silicon Family Name | - |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0 |
Kit Contents | EZ-PD Protocol Analyzer Hardware USB Cable Jumper Wires Quick Start Guide |
Features | Decoding USB Power Delivery Packets Voltage/Current Monitor ID Based Trigger Firmware Upgradable |
Product Range | CY4500 EZ-PD Series |
SVHC | No SVHC (17-Dec-2015) |
Where can I find additional details, specifications and documents for a CY4500?
Additional datasheets, footprints and schematics for CY4500 are listed on our Part Details page. You can also find images and similar parts to CY4500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY4500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY4500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY4500 fall under?
The CY4500 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CY4500 when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY4500 you can contact the distributor directly for product support, shipping queries etc.
Is the CY4500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY4500 have stock available?
Authorised distributors including element14, Farnell, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for CY4500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY4500 often in real-time on the comparison pages.
What if I can't find stock of CY4500?
You can fill out our help required form which you can use to request a quote for CY4500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.