Silicon Manufacturer | Cypress |
---|---|
Silicon Core Number | CY7C68033 CY7C68034 |
Kit Application Type | Interface |
Application Sub Type | USB |
Kit Contents | EZ-USB NX2LP-Flex DVK Platform Board Prototyping Board USB Cable EZ-USB FX2LP Base Board |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 3686 |
Core Architecture | Interface |
Core Sub-Architecture | USB |
Development Tool Type | Development Kit |
Features | NX2LP Development kit |
Kit Features | Designed to Accelerate Development of NAND Flash Based USB 2.0 Application |
Supported Devices | CY7C68034 CY7C68033 |
Type | NAND Flash Based USB |
Where can I find additional details, specifications and documents for a CY3686?
Additional datasheets, footprints and schematics for CY3686 are listed on our Part Details page. You can also find images and similar parts to CY3686 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY3686 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY3686 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY3686 fall under?
The CY3686 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Display Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CY3686 when available in the Display Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY3686 you can contact the distributor directly for product support, shipping queries etc.
Is the CY3686 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY3686 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CY3686.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY3686 often in real-time on the comparison pages.
What if I can't find stock of CY3686?
You can fill out our help required form which you can use to request a quote for CY3686 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.