Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Cypress |
---|---|
Silicon Core Number | CY7C68013A-128AXC |
Kit Application Type | Interface |
Application Sub Type | USB |
Kit Contents | EZ-USB Development Board Peripheral Board Prototyping USB Cable RS232 9-Pin to 9-Pin Cable |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 3684 |
Core Architecture | Interface |
Core Sub-Architecture | USB |
Development Tool Type | Development Kit |
Features | FX2LP Development kit |
Kit Features | Hardware and Software Solutions for Accelerating Firmware and Device Driver Development |
Silicon Family Name | EZ-USB FX2LP |
Supported Devices | CY7C68016A CY7C68015A CY7C68014A and more |
Type | Development Kit |
Where can I find additional details, specifications and documents for a CY3684?
Additional datasheets, footprints and schematics for CY3684 are listed on our Part Details page. You can also find images and similar parts to CY3684 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY3684 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY3684 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY3684 fall under?
The CY3684 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Display Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CY3684 when available in the Display Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY3684 you can contact the distributor directly for product support, shipping queries etc.
Is the CY3684 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY3684 have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for CY3684.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY3684 often in real-time on the comparison pages.
What if I can't find stock of CY3684?
You can fill out our help required form which you can use to request a quote for CY3684 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.