Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Cypress |
---|---|
Silicon Core Number | CY22800 CY22801 |
Kit Application Type | Clock |
Application Sub Type | Clock Generator |
Kit Contents | Programming Board USB Cable |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Development Tool Type | Development Kit |
Features | InstaClock Development Tool |
Kit Features | Programmable Clock Generator EMI Reduction VCXO |
Supported Devices | CY22801 CY36800 CY22800 |
Type | Universal Programmable Clock Generator |
Where can I find additional details, specifications and documents for a CY36800?
Additional datasheets, footprints and schematics for CY36800 are listed on our Part Details page. You can also find images and similar parts to CY36800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY36800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY36800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY36800 fall under?
The CY36800 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Clock & Timing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CY36800 when available in the Clock & Timing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY36800 you can contact the distributor directly for product support, shipping queries etc.
Is the CY36800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY36800 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CY36800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY36800 often in real-time on the comparison pages.
What if I can't find stock of CY36800?
You can fill out our help required form which you can use to request a quote for CY36800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.