Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Kit Application Type | Sensing - Touch Proximity |
---|---|
Silicon Manufacturer | Cypress |
Silicon Core Number | CY3280 |
Application Sub Type | Capacitive Touch |
Kit Contents | Universal CapSense Controller Board MiniProg1 Programmer USB Retractable Cable Installation CD |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Core Architecture | Sensor |
Core Sub-Architecture | CapSense Controller |
Development Tool Type | Development Kit |
Features | I2C-to-USB Bridge for Tuning and Data Acquisition |
Kit Features | Designed for Easy Prototyping and Debug of Cap Sense Designs with Pre-defined Control Circuitry |
Silicon Family Name | PSoC |
Supported Devices | CY3280 |
Type | Hardware / Software - Dev Kit (Dev Tool) |
Where can I find additional details, specifications and documents for a CY3280-BK1?
Additional datasheets, footprints and schematics for CY3280-BK1 are listed on our Part Details page. You can also find images and similar parts to CY3280-BK1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY3280-BK1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY3280-BK1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY3280-BK1 fall under?
The CY3280-BK1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CY3280-BK1 when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY3280-BK1 you can contact the distributor directly for product support, shipping queries etc.
Is the CY3280-BK1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY3280-BK1 have stock available?
There is no stock from authorised distributors for CY3280-BK1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY3280-BK1 often in real-time on the comparison pages.
What if I can't find stock of CY3280-BK1?
You can fill out our help required form which you can use to request a quote for CY3280-BK1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.