Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Expansion Kit |
---|---|
For Use With | CY3271 PSoC FirstTouch Starter Kit |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Application Sub Type | Capacitive Touch |
Core Architecture | Sensor |
Core Sub-Architecture | Capacitive Touch Sensor |
Development Tool Type | Expansion Module |
Features | Easily Demonstrate Data Logging Data Aggregation Alarms & Sensor Calibration |
Kit Application Type | Sensing - Touch Proximity |
Kit Contents | Pigtail Thermistor Expansion Board Weather Station Expansion Board |
Kit Contents Descriptive | Weather Station Expansion Board (atmospheric pressure humidity temperature and ambient light) Pigtail Thermistor Expansion Board. |
Kit Features | Data Logging Data Aggregation Alarms and Sensor Calibration for Nearly any Type of Sensor |
Silicon Core Number | CY3271 |
Silicon Family Name | PSoC |
Silicon Manufacturer | Cypress |
Supported Devices | CY3271 |
Type | Expansion Kit |
Where can I find additional details, specifications and documents for a CY3271-EXP1?
Additional datasheets, footprints and schematics for CY3271-EXP1 are listed on our Part Details page. You can also find images and similar parts to CY3271-EXP1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY3271-EXP1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY3271-EXP1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY3271-EXP1 fall under?
The CY3271-EXP1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Analogue Development Kit Accessories.
Can I view similar or alternative parts?
You can view similar parts to CY3271-EXP1 when available in the Analogue Development Kit Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY3271-EXP1 you can contact the distributor directly for product support, shipping queries etc.
Is the CY3271-EXP1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY3271-EXP1 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for CY3271-EXP1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY3271-EXP1 often in real-time on the comparison pages.
What if I can't find stock of CY3271-EXP1?
You can fill out our help required form which you can use to request a quote for CY3271-EXP1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.