Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensing - Touch Proximity |
---|---|
Silicon Manufacturer | Cypress |
Silicon Core Number | - |
Application Sub Type | Capacitive Touch |
Kit Contents | PC Dongle with RF RF Expansion Card Multifunction Expansion Card Two Battery Packs |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Core Architecture | Sensor |
Core Sub-Architecture | Capacitive Touch Sensor |
Development Tool Type | Starter Kit |
Features | Evaluate the PSoC Programmable System-on-chip and CyFi Low Power RF in CapSense Touch Sensing |
Kit Contents Descriptive | PC dongle with RF an RF expansion card with power amplification for long-range applications a multifunction expansion card and two battery packs (2xAAA and CR2032). It also features the PSoC Designer IDE and Cypress's Sense and Control Dashboard software. |
Kit Features | PSoC First Touch Multifunction Expansion Card Cap Sense Slider Wireless Temperature Sensor |
Silicon Family Name | PSoC |
Type | Starter Kit |
Where can I find additional details, specifications and documents for a CY3271?
Additional datasheets, footprints and schematics for CY3271 are listed on our Part Details page. You can also find images and similar parts to CY3271 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY3271 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY3271 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY3271 fall under?
The CY3271 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CY3271 when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY3271 you can contact the distributor directly for product support, shipping queries etc.
Is the CY3271 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY3271 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for CY3271.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY3271 often in real-time on the comparison pages.
What if I can't find stock of CY3271?
You can fill out our help required form which you can use to request a quote for CY3271 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.